Status: | Unknown |
---|---|
Series: | 1.2V 100mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 1.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 71mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.2V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Base Number | 76912 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.1A |
Output Voltage Nom. | 1.2V |
Primary Input Voltage | 10V |
Supply Voltage Min | 2.7V |
Switch Output Current Isw Max | 150mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
100-mA, 10-V, low-IQ, low-dropout voltage regulator with enable | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS76912DBVT?
Additional datasheets, footprints and schematics for TPS76912DBVT are listed on our Part Details page. You can also find images and similar parts to TPS76912DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS76912DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS76912DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS76912DBVT fall under?
The TPS76912DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS76912DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76912DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS76912DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS76912DBVT have stock available?
Authorised distributors including Chip One Stop and Texas Instruments have stock available or on a lead time for TPS76912DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS76912DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS76912DBVT?
You can fill out our help required form which you can use to request a quote for TPS76912DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.