Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Max | 10V |
---|---|
Input Voltage Min | 2.7V |
No. of Outputs | 2 Output |
Regulator Output Type | Fixed |
LDO Regulator Case Style | HTSSOP |
No. of Pins | 28Pins |
Output Current - Output 1 | 1A |
Output Current - Output 2 | 1A |
Output Voltage - Output 1 | 1.8V |
Output Voltage - Output 2 | 3.3V |
Dropout Voltage Vdo | 350mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1-A, 10-V, dual-channel low-dropout voltage regulator with power good & enable | Texas Instruments |
Ldo, Fixed, 3.3/1.8V, 1A, Htssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS767D318PWPR?
Additional datasheets, footprints and schematics for TPS767D318PWPR are listed on our Part Details page. You can also find images and similar parts to TPS767D318PWPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS767D318PWPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS767D318PWPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS767D318PWPR fall under?
The TPS767D318PWPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS767D318PWPR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS767D318PWPR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS767D318PWPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS767D318PWPR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS767D318PWPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS767D318PWPR often in real-time on the comparison pages.
What if I can't find stock of TPS767D318PWPR?
You can fill out our help required form which you can use to request a quote for TPS767D318PWPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.