Status: | Unknown |
---|---|
Series: | Adj 3A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 900mV |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 3.6V |
Output Current | 3A |
Dropout Voltage Vdo | 115mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 3A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Reg LDO Lin Adj Pos 0.8V to 3.6V 3A | RS |
Ldo, Adj, 0.8V- 3.6V, 3A, To-263-7 | Newark Electronics |
3-A, low-VIN (0.8-V), low-noise, high-PSRR, adjustable ultra-low-dropout voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS74401KTWR .?
Additional datasheets, footprints and schematics for TPS74401KTWR . are listed on our Part Details page. You can also find images and similar parts to TPS74401KTWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS74401KTWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS74401KTWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS74401KTWR . fall under?
The TPS74401KTWR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS74401KTWR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS74401KTWR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS74401KTWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS74401KTWR . have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS74401KTWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS74401KTWR . often in real-time on the comparison pages.
What if I can't find stock of TPS74401KTWR .?
You can fill out our help required form which you can use to request a quote for TPS74401KTWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.