TPS74201RGRT . Part Information
Details for TPS74201RGRT . by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Buy TPS74201RGRT Directly from Texas Instruments (2975 in stock) at $1.8220
Part Downloads

Part Specifications
Output Type | Adjustable |
Input Voltage Min | 800mV |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 3.6V |
Output Current | 1.5A |
Dropout Voltage Vdo | 55mV |
LDO Regulator Case Style | VQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- LDO, ADJ, 0.8V TO 3.6V, 1.5A, VQFN-20 | Newark Electronics
- 1.5-A, low-VIN (0.8-V), low-noise, high-PSRR, adjustable ultra-low-dropout voltage regulator | Texas Instruments
Viewing Distributors for TPS74201RGRT .
Loading...
Loading Results for TPS74201RGRT .