TPS70612DRVT Part Information
Details for TPS70612DRVT by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.3360 |
Stock Information
Details
Part Features
- 2% Accuracy Over Temperature
- Available in Fixed-Output Voltages: 1.2 V to 5 V
- Input Voltage Range: 2.7 V to 6.5 V
- Low Dropout: 245 mV at 50 mA
- Low ISHDN: 150 nA
- Packages: SOT-23-5, WSON-6
- Reverse Current Protection
- Supports 200-mA Peak Output
- Thermal Shutdown and Overcurrent Protection
- Ultralow IQ: 1 u03bcA
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.7V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | 1.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | SON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.2V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 1.2V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS70612DRVT?
Additional datasheets, footprints and schematics for TPS70612DRVT are listed in our Part Details tab. You can also find the TPS70612DRVT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS70612DRVT in the Pricing & Inventory tab next to part details. You can view TPS70612DRVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS70612DRVT fall under?
The TPS70612DRVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS70612DRVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS70612DRVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS70612DRVT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS70612DRVT have stock available?
There is no stock from authorised distributors for TPS70612DRVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS70612DRVT often in real-time on the comparison pages.
What if I can't find stock of TPS70612DRVT?
You can fill out our help required form which you can use to request a quote for TPS70612DRVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.