TPS70402PWPG4 Part Information
Details for TPS70402PWPG4 by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7.1600 |
10 | 5.9300 |
25 | 5.6500 |
50 | 5.2800 |
100 | 4.9100 |
Stock Information
Details
Part Specifications
Input Voltage Max | 6V |
Input Voltage Min | 2.7V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Adjustable |
LDO Regulator Case Style | HTSSOP |
No. of Pins | 24Pins |
Output Current - Output 1 | 1A |
Output Current - Output 2 | 2A |
Output Voltage - Output 1 | 5.5V |
Output Voltage - Output 2 | 5.5V |
Dropout Voltage Vdo | 160mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 70402 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 5.5V |
Output Voltage Adjustable Range | 1.22V to 5.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS70402PWPG4?
Additional datasheets, footprints and schematics for TPS70402PWPG4 are listed in our Part Details tab. You can also find the TPS70402PWPG4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS70402PWPG4 in the Pricing & Inventory tab next to part details. You can view TPS70402PWPG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS70402PWPG4 fall under?
The TPS70402PWPG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS70402PWPG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS70402PWPG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS70402PWPG4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS70402PWPG4 have stock available?
There is no stock from authorised distributors for TPS70402PWPG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS70402PWPG4 often in real-time on the comparison pages.
What if I can't find stock of TPS70402PWPG4?
You can fill out our help required form which you can use to request a quote for TPS70402PWPG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.