Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.80
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.80
|
-
|
Buy Now |
Primary Input Voltage | 6V |
---|---|
Output Voltage Fixed | 3.3V |
Dropout Voltage Vdo | 170mV |
No. of Pins | 20 |
Output Current | 500mA |
Operating Temperature Range | -40°C to +125°C |
MSL | MSL 2 - 1 year |
500-mA, dual-channel low-dropout voltage regulator with power good & enable | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS70158PWP?
Additional datasheets, footprints and schematics for TPS70158PWP are listed on our Part Details page. You can also find images and similar parts to TPS70158PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS70158PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS70158PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS70158PWP fall under?
The TPS70158PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS70158PWP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS70158PWP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS70158PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS70158PWP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS70158PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS70158PWP often in real-time on the comparison pages.
What if I can't find stock of TPS70158PWP?
You can fill out our help required form which you can use to request a quote for TPS70158PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.