Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Inverting |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 6.2V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 200mA |
Output Voltage Nom. | -5V |
Switching Frequency | 160kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 6735 |
Frequency | 160kHz |
IC Generic Number | 6735I |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | -5.25V |
Output Voltage Max | -5V |
Primary Input Voltage | 6.2V |
Supply Voltage Min | 4V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Switching Inverting |
Dc/Dc Inverter 200Ma 5V, Smd, 6735I | Newark Electronics |
Fixed Negative 5-V 200-MA Inverting DC/DC Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS6735ID .?
Additional datasheets, footprints and schematics for TPS6735ID . are listed on our Part Details page. You can also find images and similar parts to TPS6735ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS6735ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS6735ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS6735ID . fall under?
The TPS6735ID . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS6735ID . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS6735ID . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS6735ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS6735ID . have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS6735ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS6735ID . often in real-time on the comparison pages.
What if I can't find stock of TPS6735ID .?
You can fill out our help required form which you can use to request a quote for TPS6735ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.