Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.20
|
3,650
in stock
|
Buy Now |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 8 |
No. of Regulated Outputs | 11 |
Digital IC Case | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 659102 |
Operating Temperature Range | -40°C to +85°C |
Processor Type | NXP i.MX53 |
Supply Voltage Min | 2.7V |
Integrated Power Management IC (PMIC) w/ 4 DC/DCs, 8 LDOs and RTC in 6x6mm QFN family | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS659102A1RSL?
Additional datasheets, footprints and schematics for TPS659102A1RSL are listed on our Part Details page. You can also find images and similar parts to TPS659102A1RSL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS659102A1RSL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS659102A1RSL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS659102A1RSL fall under?
The TPS659102A1RSL is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS659102A1RSL when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS659102A1RSL you can contact the distributor directly for product support, shipping queries etc.
Is the TPS659102A1RSL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS659102A1RSL have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS659102A1RSL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS659102A1RSL often in real-time on the comparison pages.
What if I can't find stock of TPS659102A1RSL?
You can fill out our help required form which you can use to request a quote for TPS659102A1RSL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.