Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.26
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$7.26
|
3,626
in stock
|
Buy Now |
Supply Voltage | 5.25V |
---|---|
No. of Step-Down DC - DC Converters | 7 |
No. of LDO Regulators | 7 |
No. of Regulated Outputs | 14 |
Digital IC Case | NFBGA |
No. of Pins | 169Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Power Management IC (PMIC) for ARM Cortex A15 Processors | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS6590379ZWST?
Additional datasheets, footprints and schematics for TPS6590379ZWST are listed on our Part Details page. You can also find images and similar parts to TPS6590379ZWST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS6590379ZWST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS6590379ZWST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS6590379ZWST fall under?
The TPS6590379ZWST is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS6590379ZWST when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS6590379ZWST you can contact the distributor directly for product support, shipping queries etc.
Is the TPS6590379ZWST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS6590379ZWST have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS6590379ZWST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS6590379ZWST often in real-time on the comparison pages.
What if I can't find stock of TPS6590379ZWST?
You can fill out our help required form which you can use to request a quote for TPS6590379ZWST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.