Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 18V |
---|---|
No. of Step-Down DC - DC Converters | 4 |
No. of LDO Regulators | - |
No. of Regulated Outputs | 4 |
Digital IC Case | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
4.5 V to 18 V input, 4 A / 4 A / 2 A / 2 A synchronous quad converter with PMBus/I2C interface | Texas Instruments |
Power Management Unit, Vqfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS65400RGZT?
Additional datasheets, footprints and schematics for TPS65400RGZT are listed on our Part Details page. You can also find images and similar parts to TPS65400RGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65400RGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65400RGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65400RGZT fall under?
The TPS65400RGZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65400RGZT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65400RGZT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65400RGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65400RGZT have stock available?
Authorised distributors including Chip One Stop, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS65400RGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65400RGZT often in real-time on the comparison pages.
What if I can't find stock of TPS65400RGZT?
You can fill out our help required form which you can use to request a quote for TPS65400RGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.