Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS65135 |
Kit Application Type | Power Management |
Application Sub Type | Single Inductor Multiple Output (SIMO) Regulator |
Kit Contents | Eval Board TPS65135 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | SIMO Regulator Technology Advanced Power Save Mode Low Noise Operation |
TPS65135 SIMO Converter Evaluation Module | Texas Instruments |
Evaluation Board, Power Management | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS65135EVM-265?
Additional datasheets, footprints and schematics for TPS65135EVM-265 are listed on our Part Details page. You can also find images and similar parts to TPS65135EVM-265 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65135EVM-265 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65135EVM-265 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65135EVM-265 fall under?
The TPS65135EVM-265 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS65135EVM-265 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65135EVM-265 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65135EVM-265 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65135EVM-265 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS65135EVM-265.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65135EVM-265 often in real-time on the comparison pages.
What if I can't find stock of TPS65135EVM-265?
You can fill out our help required form which you can use to request a quote for TPS65135EVM-265 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.