Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS65131 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | DC/DC Converter |
Kit Contents | Eval Board TPS65131 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Dual Adjustable Output Voltages 2.7V-5.5V Input Minimum 1.25MHz Fixed Frequency PWM Operation |
Dev.kit: TI | TME |
Where can I find additional details, specifications and documents for a TPS65131EVM-063?
Additional datasheets, footprints and schematics for TPS65131EVM-063 are listed on our Part Details page. You can also find images and similar parts to TPS65131EVM-063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65131EVM-063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65131EVM-063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65131EVM-063 fall under?
The TPS65131EVM-063 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS65131EVM-063 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65131EVM-063 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65131EVM-063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65131EVM-063 have stock available?
Authorised distributors including TME have stock available or on a lead time for TPS65131EVM-063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65131EVM-063 often in real-time on the comparison pages.
What if I can't find stock of TPS65131EVM-063?
You can fill out our help required form which you can use to request a quote for TPS65131EVM-063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.