Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | TFT LCD Display |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.8V |
IC Package Type | HTSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Lcd Supply W/Regulator, #3, Htssop-24 | Newark Electronics |
Automotive 2.7V to 5.8V LCD Supply with Boost Converter, Dual Charge Pump, and LDO Controller | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS65100QPWPRQ1 .?
Additional datasheets, footprints and schematics for TPS65100QPWPRQ1 . are listed on our Part Details page. You can also find images and similar parts to TPS65100QPWPRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65100QPWPRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65100QPWPRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65100QPWPRQ1 . fall under?
The TPS65100QPWPRQ1 . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TPS65100QPWPRQ1 . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65100QPWPRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65100QPWPRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65100QPWPRQ1 . have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS65100QPWPRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65100QPWPRQ1 . often in real-time on the comparison pages.
What if I can't find stock of TPS65100QPWPRQ1 .?
You can fill out our help required form which you can use to request a quote for TPS65100QPWPRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.