Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS62743 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board TPS62743 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 300mA Sync Buck Converter Selectable O/P Voltage Between 1.2V-3.3V 2.15V-5.5V I/P Voltage |
TPS62743 Ultra Low Iq Step-Down Converter Evaluation Module | Texas Instruments |
Evaluation Board, Sync Buck Conv | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62743EVM-689 .?
Additional datasheets, footprints and schematics for TPS62743EVM-689 . are listed on our Part Details page. You can also find images and similar parts to TPS62743EVM-689 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62743EVM-689 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62743EVM-689 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62743EVM-689 . fall under?
The TPS62743EVM-689 . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS62743EVM-689 . when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62743EVM-689 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62743EVM-689 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62743EVM-689 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62743EVM-689 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62743EVM-689 . often in real-time on the comparison pages.
What if I can't find stock of TPS62743EVM-689 .?
You can fill out our help required form which you can use to request a quote for TPS62743EVM-689 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.