Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS62230 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Step Down Converter |
Kit Contents | Eval Board TPS62230 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Evaluation Module for TPS62230, TPS62231, TPS62232 Ultra Small Step Down Converter 1.2V, 1.8V, 2.5V | Texas Instruments |
EVAL BOARD, SYNC STEP DOWN CONVERTER | element14 |
Where can I find additional details, specifications and documents for a TPS62230EVM-370?
Additional datasheets, footprints and schematics for TPS62230EVM-370 are listed on our Part Details page. You can also find images and similar parts to TPS62230EVM-370 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62230EVM-370 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62230EVM-370 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62230EVM-370 fall under?
The TPS62230EVM-370 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS62230EVM-370 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62230EVM-370 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62230EVM-370 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62230EVM-370 have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TPS62230EVM-370.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62230EVM-370 often in real-time on the comparison pages.
What if I can't find stock of TPS62230EVM-370?
You can fill out our help required form which you can use to request a quote for TPS62230EVM-370 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.