Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 300mA |
Output Voltage Min | 700mV |
Output Voltage Max | 6V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Adjustable Output Voltage Min | 0.7V |
Base Number | 62200 |
Frequency | 1000kHz |
IC Generic Number | 62200 |
Logic Function Number | 62200 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 6V |
Power Supply IC Type | Step Down Converter |
Primary Input Voltage | 6V |
Supply Voltage Min | 2.5V |
Switch Output Current Isw Max | 0.67A |
Voltage Regulator Type | Switching Step Down (Buck) |
Where can I find additional details, specifications and documents for a TPS62200DBVTG4?
Additional datasheets, footprints and schematics for TPS62200DBVTG4 are listed on our Part Details page. You can also find images and similar parts to TPS62200DBVTG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62200DBVTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62200DBVTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62200DBVTG4 fall under?
The TPS62200DBVTG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62200DBVTG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62200DBVTG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62200DBVTG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62200DBVTG4 have stock available?
There is no stock from authorised distributors for TPS62200DBVTG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62200DBVTG4 often in real-time on the comparison pages.
What if I can't find stock of TPS62200DBVTG4?
You can fill out our help required form which you can use to request a quote for TPS62200DBVTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.