Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS62125 |
Kit Application Type | Power Management |
Application Sub Type | Step Down Switching Regulator |
Kit Contents | Evaluation Board TPS62125 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluation Module for TPS62125 Buck Regulator |
3-V to 17-V, 300-mA step-down converter with adjustable enable threshold evaluation module | Texas Instruments |
Evaluation Mod, Buck Convertor | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62125EVM-044 .?
Additional datasheets, footprints and schematics for TPS62125EVM-044 . are listed on our Part Details page. You can also find images and similar parts to TPS62125EVM-044 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62125EVM-044 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62125EVM-044 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62125EVM-044 . fall under?
The TPS62125EVM-044 . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS62125EVM-044 . when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62125EVM-044 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62125EVM-044 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62125EVM-044 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62125EVM-044 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62125EVM-044 . often in real-time on the comparison pages.
What if I can't find stock of TPS62125EVM-044 .?
You can fill out our help required form which you can use to request a quote for TPS62125EVM-044 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.