Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 900mV |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 750mA |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 2V |
6-uA Quiescent Current, 1.8-A Switch Current Boost Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS613223ADBVT?
Additional datasheets, footprints and schematics for TPS613223ADBVT are listed on our Part Details page. You can also find images and similar parts to TPS613223ADBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS613223ADBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS613223ADBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS613223ADBVT fall under?
The TPS613223ADBVT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TPS613223ADBVT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS613223ADBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS613223ADBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS613223ADBVT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TPS613223ADBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS613223ADBVT often in real-time on the comparison pages.
What if I can't find stock of TPS613223ADBVT?
You can fill out our help required form which you can use to request a quote for TPS613223ADBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.