Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | - |
Kit Application Type | - |
Application Sub Type | - |
Kit Contents | Eval Board TPS61196 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Device Topology | Boost (Step Up) |
Dimming Control Type | PWM |
Input Voltage Max | 30V |
Input Voltage Min | 10V |
No. of Outputs | 6Outputs |
Output Current | 200mA |
Output Voltage | 60V |
WLED Driver String Evaluation Module | Texas Instruments |
Eval Board, Tps61196 Led Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61196EVM-600?
Additional datasheets, footprints and schematics for TPS61196EVM-600 are listed on our Part Details page. You can also find images and similar parts to TPS61196EVM-600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61196EVM-600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61196EVM-600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61196EVM-600 fall under?
The TPS61196EVM-600 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS61196EVM-600 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61196EVM-600 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61196EVM-600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61196EVM-600 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61196EVM-600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61196EVM-600 often in real-time on the comparison pages.
What if I can't find stock of TPS61196EVM-600?
You can fill out our help required form which you can use to request a quote for TPS61196EVM-600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.