TPS61165DRVR . Part Information
Details for TPS61165DRVR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy TPS61165DRVR Directly from Texas Instruments (18248 in stock) at $0.6160
Part Downloads

Part Specifications
Device Topology | Boost (Step Up) |
Input Voltage Min | 3V |
Input Voltage Max | 18V |
Output Voltage Max | 38V |
Output Current Max | 1.2A |
Switching Frequency | 1.2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | WSON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 400mA |
Output Voltage | 38V |
Alternative Part Descriptions
- WHITE LED DRIVER, BOOST, SON-6; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:1.2A; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; IC Mounting:SMD RoHS Compliant: Yes | Newark Electronics
- High brightness white LED driver in 2mm x 2mm QFN Package | Texas Instruments
Viewing Distributors for TPS61165DRVR .
Loading...
Loading Results for TPS61165DRVR .