Status: | Unknown |
---|---|
Series: | TPS61098X |
RoHS: | Unknown |
Supply Voltage | 4.5V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 2 |
Digital IC Case | WSON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | TPS61098X |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
DC / DC Converter IC Case | WSON |
Input Voltage Max | 4.5V |
Input Voltage Min | 0.7V |
Output Current | 350mA |
Output Voltage Nom. | 4.3V |
Topology | Synchronous Buck-Boost |
Low input voltage, 3-V output voltage, synchronous boost converter with integrated load switch | Texas Instruments |
Power Management Unit, 2 O/P, Wson-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS610985DSET .?
Additional datasheets, footprints and schematics for TPS610985DSET . are listed on our Part Details page. You can also find images and similar parts to TPS610985DSET . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS610985DSET . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS610985DSET . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS610985DSET . fall under?
The TPS610985DSET . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS610985DSET . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS610985DSET . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS610985DSET . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS610985DSET . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS610985DSET ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS610985DSET . often in real-time on the comparison pages.
What if I can't find stock of TPS610985DSET .?
You can fill out our help required form which you can use to request a quote for TPS610985DSET . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.