TPS61090RSARG4 Part Information
Details for TPS61090RSARG4 by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Description
The TPS6109x devices provide a power supply solution for products powered by either a one-cell LiIon or Li-Polymer, or a two-cell alkaline, NiCd or NiMH battery and required supply currents up to or higher than 1 A. The converter generates a stable output voltage that is either adjusted by an external resistor divider or fixed internally on the chip. It provides high efficient power conversion and is capable of delivering output currents up to 0.5 A at 5 V at a supply voltage down to 1.8 V. The implemented boost converter is based on a fixed frequency, pulse-width- modulation (PWM) controller using a synchronous rectifier to obtain maximum efficiency. Boost switch and rectifier switch are connected internally to provide the lowest leakage inductance and best EMI behavior possible. The maximum peak current in the boost switch is limited to a value of 2500 mA. The converter can be disabled to minimize battery drain. During shutdown, the load is completely disconnected from the battery. A low-EMI mode is implemented to reduce ringing and, in effect, lower radiated electromagnetic energy when the converter enters the discontinuous conduction mode. The output voltage can be programmed by an external resistor divider or is fixed internally on the chip. The device is packaged in a 16-pin VQFN 4-mm x 4mm (16 RSA) package.
Part Downloads


Part Features
- Adjustable Output Voltage Up to 5.5 V Fixed Output Voltage Options
- Available in a 16-Pin VQFN 4 x 4 Package
- Device Quiescent Current: 20 u00b5A (Typ)
- Input Voltage Range: 1.8 V to 5.5 V
- Load Disconnect During Shutdown
- Low Battery Comparator
- Low EMI-Converter (Integrated Antiringing Switch)
- Over-Temperature Protection
- Power Save Mode for Improved Efficiency at Low Output Power
- Synchronous (96% Efficient) Boost Converter With 500-mA Output Current From 1.8-V Input
Part Specifications
Topology | Synchronous Boost (Step Up) |
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 16Pins |
Output Current | 2A |
Output Voltage Min | 1.8V |
Output Voltage Max | 5.5V |
Switching Frequency | 700kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Adjustable Output Voltage Max | 1.8V |
Base Number | 61090 |
Frequency | 700kHz |
IC Generic Number | 61090 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.5A |
Output Voltage | 5.5V |
Power Supply IC Type | Step-up convertor |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 1.8V |
Switch Output Current Isw Max | 2A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |