Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.50
|
69,245
in stock
|
Buy Now |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 30mA |
Output Voltage | 16.9V |
Driver Case Style | SON |
No. of Pins | 8Pins |
Input Voltage Min | 1.8V |
Input Voltage Max | 6V |
Switching Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 61043 |
Device Type | LED |
Dimming Control Type | PWM |
Efficiency | 85% |
Input Voltage | 1.8V to 6V |
LED Display Type | Discrete LED |
LED Driver Application | PDA Smart Phone White LED Supply |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
TPS61043: constant current LED driver | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS61043DRBT.?
Additional datasheets, footprints and schematics for TPS61043DRBT. are listed on our Part Details page. You can also find images and similar parts to TPS61043DRBT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61043DRBT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61043DRBT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61043DRBT. fall under?
The TPS61043DRBT. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS61043DRBT. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61043DRBT. you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61043DRBT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61043DRBT. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS61043DRBT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61043DRBT. often in real-time on the comparison pages.
What if I can't find stock of TPS61043DRBT.?
You can fill out our help required form which you can use to request a quote for TPS61043DRBT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.