Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Core Chip | TPS61040 |
---|---|
Device Topology | Boost (Step Up) |
No. of Outputs | 1 |
Output Current | 20mA |
Output Voltage | - |
Input Voltage Min | 3V |
Input Voltage Max | 4.2V |
Kit Contents | Eval Board TPS61040 |
Where can I find additional details, specifications and documents for a TPS61040EVM-002?
Additional datasheets, footprints and schematics for TPS61040EVM-002 are listed on our Part Details page. You can also find images and similar parts to TPS61040EVM-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61040EVM-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61040EVM-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61040EVM-002 fall under?
The TPS61040EVM-002 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS61040EVM-002 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61040EVM-002 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61040EVM-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61040EVM-002 have stock available?
There is no stock from authorised distributors for TPS61040EVM-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61040EVM-002 often in real-time on the comparison pages.
What if I can't find stock of TPS61040EVM-002?
You can fill out our help required form which you can use to request a quote for TPS61040EVM-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.