Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Topology | Charge Pump |
---|---|
No. of Outputs | 7Outputs |
Output Current | 230mA |
Output Voltage | 400mV |
Driver Case Style | QFN |
No. of Pins | 24Pins |
Input Voltage Min | 3V |
Input Voltage Max | 6V |
Switching Frequency | 750kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 60251 |
Data / Control Interface | I2C Serial |
Device Type | LED |
Dimming Control Type | I2C |
Input Voltage | 3V to 6V |
LED Display Type | Discrete LED |
LED Driver Application | GPS Multidisplay Handhelp Device PDA |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TPS60251RTWT?
Additional datasheets, footprints and schematics for TPS60251RTWT are listed on our Part Details page. You can also find images and similar parts to TPS60251RTWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS60251RTWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS60251RTWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS60251RTWT fall under?
The TPS60251RTWT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS60251RTWT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS60251RTWT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS60251RTWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS60251RTWT have stock available?
There is no stock from authorised distributors for TPS60251RTWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS60251RTWT often in real-time on the comparison pages.
What if I can't find stock of TPS60251RTWT?
You can fill out our help required form which you can use to request a quote for TPS60251RTWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.