Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.53
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 3.6V |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 20Pins |
Output Current | 200mA |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Boost (Step Up) |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | 3.3V |
Regulated 3.3V high efficiency charge pump DC/DC converter with low-battery detector | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS60120PWP?
Additional datasheets, footprints and schematics for TPS60120PWP are listed on our Part Details page. You can also find images and similar parts to TPS60120PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS60120PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS60120PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS60120PWP fall under?
The TPS60120PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS60120PWP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS60120PWP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS60120PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS60120PWP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS60120PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS60120PWP often in real-time on the comparison pages.
What if I can't find stock of TPS60120PWP?
You can fill out our help required form which you can use to request a quote for TPS60120PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.