Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 28V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | VQFN |
No. of Pins | 48Pins |
Switching Frequency | 600kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual channel SVID, D-CAP+ | Texas Instruments |
Dc/Dc Controller, Buck, 600Khz, Vqfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS59641RSLT?
Additional datasheets, footprints and schematics for TPS59641RSLT are listed on our Part Details page. You can also find images and similar parts to TPS59641RSLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS59641RSLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS59641RSLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS59641RSLT fall under?
The TPS59641RSLT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS59641RSLT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS59641RSLT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS59641RSLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS59641RSLT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS59641RSLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS59641RSLT often in real-time on the comparison pages.
What if I can't find stock of TPS59641RSLT?
You can fill out our help required form which you can use to request a quote for TPS59641RSLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.