TPS56C215EVM-762 Part Information
Details for TPS56C215EVM-762 by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits

Buy TPS56C215EVM-762 Directly from Texas Instruments (26 in stock) at $49.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TPS56C215 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board TPS56C215 |
Product Range | SWIFT Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- EVALUATION BOARD, SYNC BUCK CONVERTER | Newark Electronics
- TPS56C215 12A Synchronous Step-Down Converter Evaluation Module | Texas Instruments
Viewing Distributors for TPS56C215EVM-762
Loading...
Loading Results for TPS56C215EVM-762