Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS55010 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Board User Guide |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Isolated Flybuck Topology |
Evaluation Module for 2.95V to 6V Input, 200mA Isolated DC/DC Converter | Texas Instruments |
Dc/Dc Conv, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS55010EVM-009?
Additional datasheets, footprints and schematics for TPS55010EVM-009 are listed on our Part Details page. You can also find images and similar parts to TPS55010EVM-009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS55010EVM-009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS55010EVM-009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS55010EVM-009 fall under?
The TPS55010EVM-009 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS55010EVM-009 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS55010EVM-009 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS55010EVM-009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS55010EVM-009 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS55010EVM-009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS55010EVM-009 often in real-time on the comparison pages.
What if I can't find stock of TPS55010EVM-009?
You can fill out our help required form which you can use to request a quote for TPS55010EVM-009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.