Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SO PowerPAD |
No. of Pins | 8Pins |
Output Current | 5A |
Output Voltage Min | 760mV |
Output Voltage Max | 6V |
Switching Frequency | 650kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 6V |
Primary Input Voltage | 18V |
4.5V to 18V Input, 5-A Synchronous Step-Down Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS54527DDA?
Additional datasheets, footprints and schematics for TPS54527DDA are listed on our Part Details page. You can also find images and similar parts to TPS54527DDA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54527DDA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54527DDA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54527DDA fall under?
The TPS54527DDA is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54527DDA when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54527DDA you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54527DDA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54527DDA have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for TPS54527DDA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54527DDA often in real-time on the comparison pages.
What if I can't find stock of TPS54527DDA?
You can fill out our help required form which you can use to request a quote for TPS54527DDA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.