Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.95
|
No stock
|
Buy Now | |
Texas Instruments
from US$1.49
|
4,610
in stock
|
Buy Now | |
Chip One Stop
from US$1.94
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.42
|
1,871
in stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
-
|
Buy Now | |
element14
from US$3.55
|
-
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 20V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Min | 900mV |
Output Voltage Max | 12V |
Switching Frequency | 700kHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
4.5V to 20V Input, 3A Synchronous Step-Down Converter with Low-Side Gate Driver | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Dc/Dc Conv, Sync Buck, 700Khz, Htssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54350PWPR?
Additional datasheets, footprints and schematics for TPS54350PWPR are listed on our Part Details page. You can also find images and similar parts to TPS54350PWPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54350PWPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54350PWPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54350PWPR fall under?
The TPS54350PWPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54350PWPR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54350PWPR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54350PWPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54350PWPR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TPS54350PWPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54350PWPR often in real-time on the comparison pages.
What if I can't find stock of TPS54350PWPR?
You can fill out our help required form which you can use to request a quote for TPS54350PWPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.