Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS54328 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Evaluation Board TPS54328 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | D-CAP2 Mode Enables Fast Transient Response High Initial Bandgap Reference Accuracy |
Evaluation Module for TPS54328 3-A Synchronous Step-Down Converter with Eco-Mode | Texas Instruments |
Evaluation Board, Sync Buck Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54328EVM-686?
Additional datasheets, footprints and schematics for TPS54328EVM-686 are listed on our Part Details page. You can also find images and similar parts to TPS54328EVM-686 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54328EVM-686 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54328EVM-686 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54328EVM-686 fall under?
The TPS54328EVM-686 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS54328EVM-686 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54328EVM-686 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54328EVM-686 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54328EVM-686 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS54328EVM-686.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54328EVM-686 often in real-time on the comparison pages.
What if I can't find stock of TPS54328EVM-686?
You can fill out our help required form which you can use to request a quote for TPS54328EVM-686 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.