Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.68
|
55
in stock
|
Buy Now | |
Texas Instruments
from US$0.68
|
26,784
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.99
|
656
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
634
in stock
|
Buy Now | |
element14
from US$1.57
|
634
in stock
|
Buy Now | |
Farnell
from US$1.66
|
634
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
156
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 28V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 800mV |
Output Voltage Max | 25V |
Switching Frequency | 570kHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 25V |
Adjustable Output Voltage Min | 800mV |
Base Number | 54231 |
Frequency | 570kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Output Voltage | 3.3V |
Primary Input Voltage | 28V |
Supply Voltage Min | 3.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
3.5 to 28V Input, 2A, 570kHz Step-Down Converter with Eco-mode&trade | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Step-Dn Swift Conv 2A 8-Soic | Newark Electronics |
IC, STEP-DN SWIFT CONV 2A 8-SOIC | element14 |
Switch Volt Regulator, TPS54231D | RS |
Where can I find additional details, specifications and documents for a TPS54231D?
Additional datasheets, footprints and schematics for TPS54231D are listed on our Part Details page. You can also find images and similar parts to TPS54231D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54231D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54231D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54231D fall under?
The TPS54231D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54231D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54231D you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54231D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54231D have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS54231D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54231D often in real-time on the comparison pages.
What if I can't find stock of TPS54231D?
You can fill out our help required form which you can use to request a quote for TPS54231D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.