Distributor | Stock | ||
---|---|---|---|
![]() |
Mouser Electronics |
-
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 5.5V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 1.22V |
Output Voltage Max | 31V |
Switching Frequency | 500kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Adjustable Output Voltage Max | 31V |
Adjustable Output Voltage Min | 1.22V |
Base Number | 5420 |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 36V |
Primary Input Voltage | 36V |
Supply Voltage Min | 5.5V |
Switch Output Current Isw Max | 3A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | DC / DC Converter |
5.5 to 36V 2A Step D own Swift Conv | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPS5420DG4 .?
Additional datasheets, footprints and schematics for TPS5420DG4 . are listed on our Part Details page. You can also find images and similar parts to TPS5420DG4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS5420DG4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS5420DG4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS5420DG4 . fall under?
The TPS5420DG4 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS5420DG4 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS5420DG4 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS5420DG4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS5420DG4 . have stock available?
Authorised distributors including Mouser Electronics have stock available or on a lead time for TPS5420DG4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS5420DG4 . often in real-time on the comparison pages.
What if I can't find stock of TPS5420DG4 .?
You can fill out our help required form which you can use to request a quote for TPS5420DG4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.