TPS54160QDGQRQ1 Part Information
Details for TPS54160QDGQRQ1 by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads

Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 3.5V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current | 1.5A |
Output Voltage Min | - |
Output Voltage Max | - |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Viewing Distributors for TPS54160QDGQRQ1
Loading...
Loading Results for TPS54160QDGQRQ1