Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current | 500mA |
Output Voltage Min | 800mV |
Output Voltage Max | 58V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Output Voltage | 58V |
Primary Input Voltage | 60V |
3.5V to 60V Input, 0.5A Step-Down Converter with Eco-Mode | Texas Instruments |
DC-DC 0.5A 60V Step-Down SWIFT MSOP10 | RS |
Buck, 3.5V To 60Vin, 0.5A, Adj, 10Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54060ADGQ?
Additional datasheets, footprints and schematics for TPS54060ADGQ are listed on our Part Details page. You can also find images and similar parts to TPS54060ADGQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54060ADGQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54060ADGQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54060ADGQ fall under?
The TPS54060ADGQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54060ADGQ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54060ADGQ you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54060ADGQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54060ADGQ have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS54060ADGQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54060ADGQ often in real-time on the comparison pages.
What if I can't find stock of TPS54060ADGQ?
You can fill out our help required form which you can use to request a quote for TPS54060ADGQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.