Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS53513 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board TPS53513 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 12V Input 1.2V 8A Output Integrated MOSFET Convenient Test Points for Probing Waveforms |
TPS53513EVM-587 Single-Output Synchronous Step-Down Converter Evaluation Module | Texas Instruments |
Evaluation Board, Syn Step-Down Conv | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS53513EVM-587?
Additional datasheets, footprints and schematics for TPS53513EVM-587 are listed on our Part Details page. You can also find images and similar parts to TPS53513EVM-587 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS53513EVM-587 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS53513EVM-587 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS53513EVM-587 fall under?
The TPS53513EVM-587 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS53513EVM-587 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS53513EVM-587 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS53513EVM-587 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS53513EVM-587 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS53513EVM-587.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS53513EVM-587 often in real-time on the comparison pages.
What if I can't find stock of TPS53513EVM-587?
You can fill out our help required form which you can use to request a quote for TPS53513EVM-587 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.