Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.49
|
2,008
in stock
|
Buy Now |
Supply Voltage | 28V |
---|---|
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 4 |
Digital IC Case | VQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 28V |
Input Voltage Min | 5.5V |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5.5V |
Primary Input Voltage | 28V |
4.5-V to 28-V, dual-synchronous buck controller with low IQ and flexible external components | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS51123ARGET?
Additional datasheets, footprints and schematics for TPS51123ARGET are listed on our Part Details page. You can also find images and similar parts to TPS51123ARGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS51123ARGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS51123ARGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS51123ARGET fall under?
The TPS51123ARGET is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS51123ARGET when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51123ARGET you can contact the distributor directly for product support, shipping queries etc.
Is the TPS51123ARGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS51123ARGET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS51123ARGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS51123ARGET often in real-time on the comparison pages.
What if I can't find stock of TPS51123ARGET?
You can fill out our help required form which you can use to request a quote for TPS51123ARGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.