Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 38V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 95% |
Controller IC Case Style | WQFN |
No. of Pins | 16Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Boost (Step Up) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET |
Driver Case Style | WQFN |
Driver Configuration | High Side and Low Side |
Module Configuration | High Side Low Side |
TPS43060RTET TEXAS INSTRUMENTS | Elfaro |
Low Iq, 58V, Synchronous Boost Controller w/ Wide Input Voltage & 7.5V Gate Drive for Standard FETs | Texas Instruments |
Boost Cntrl, 4.5-38V, 1Mhz, 58V, 16Qfn | Newark Electronics |
BOOST CNTRL, 4.5-38V, 1MHZ, 58V, 16QFN | Farnell |
Sync Boost Cntlr Wid e Input Vtg | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPS43060RTET .?
Additional datasheets, footprints and schematics for TPS43060RTET . are listed on our Part Details page. You can also find images and similar parts to TPS43060RTET . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS43060RTET . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS43060RTET . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS43060RTET . fall under?
The TPS43060RTET . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS43060RTET . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS43060RTET . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS43060RTET . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS43060RTET . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TPS43060RTET ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS43060RTET . often in real-time on the comparison pages.
What if I can't find stock of TPS43060RTET .?
You can fill out our help required form which you can use to request a quote for TPS43060RTET . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.