Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.50
|
12,247
in stock
|
Buy Now |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 20V |
No. of Outputs | 2 Output |
Duty Cycle (%) | 90% |
Controller IC Case Style | WQFN |
No. of Pins | 40Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual Output or Multiphase Synchronous Buck Controller with PMBus | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS40422RSBT?
Additional datasheets, footprints and schematics for TPS40422RSBT are listed on our Part Details page. You can also find images and similar parts to TPS40422RSBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40422RSBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40422RSBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40422RSBT fall under?
The TPS40422RSBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS40422RSBT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40422RSBT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40422RSBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS40422RSBT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS40422RSBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40422RSBT often in real-time on the comparison pages.
What if I can't find stock of TPS40422RSBT?
You can fill out our help required form which you can use to request a quote for TPS40422RSBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.