Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 4.2V |
Supply Voltage Max | 52V |
Controller IC Case Style | MSOP |
No. of Pins | 10Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Switching Controllers WIDE INPUT CURRENT MODE BOOST CNTRLR | Elfaro |
WIDE INPUT CURRENT M ODE BOOST CNTRLR | Mouser Electronics |
Pwm Controller, Current Mode, Msop-10 | Newark Electronics |
4.5-V to 52-V wide input range current mode boost controller with 700-mV reference voltage | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS40210QDGQRQ1 .?
Additional datasheets, footprints and schematics for TPS40210QDGQRQ1 . are listed on our Part Details page. You can also find images and similar parts to TPS40210QDGQRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40210QDGQRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40210QDGQRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40210QDGQRQ1 . fall under?
The TPS40210QDGQRQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS40210QDGQRQ1 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40210QDGQRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40210QDGQRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS40210QDGQRQ1 . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for TPS40210QDGQRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40210QDGQRQ1 . often in real-time on the comparison pages.
What if I can't find stock of TPS40210QDGQRQ1 .?
You can fill out our help required form which you can use to request a quote for TPS40210QDGQRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.