Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 60V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 95% |
Controller IC Case Style | VQFN |
No. of Pins | 20Pins |
Switching Frequency | 600kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller | Texas Instruments |
Dc/Dc Ctrl, Sync Buck, 600Khz, Vqfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS40170RGYR .?
Additional datasheets, footprints and schematics for TPS40170RGYR . are listed on our Part Details page. You can also find images and similar parts to TPS40170RGYR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40170RGYR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40170RGYR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40170RGYR . fall under?
The TPS40170RGYR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS40170RGYR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40170RGYR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40170RGYR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS40170RGYR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS40170RGYR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40170RGYR . often in real-time on the comparison pages.
What if I can't find stock of TPS40170RGYR .?
You can fill out our help required form which you can use to request a quote for TPS40170RGYR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.