Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3825 |
IC Generic Number | 3825 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 5mA |
Supply Current | 15µA |
Supply Voltage Range | 1.1V to 5.5V |
Termination Type | Surface Mount Device |
SUPERVISORY CIRCUIT, 3825, SOT-23-5 | element14 |
IC SUPERVISOR 1 CHANNEL 5-PIN SOT23 | Dan-Mar Components |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
SMT T/R | Component Electronics |
Supervisory Circuit, 3825, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS3825-33DBVT .?
Additional datasheets, footprints and schematics for TPS3825-33DBVT . are listed on our Part Details page. You can also find images and similar parts to TPS3825-33DBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3825-33DBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3825-33DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3825-33DBVT . fall under?
The TPS3825-33DBVT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3825-33DBVT . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3825-33DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3825-33DBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3825-33DBVT . have stock available?
There is no stock from authorised distributors for TPS3825-33DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3825-33DBVT . often in real-time on the comparison pages.
What if I can't find stock of TPS3825-33DBVT .?
You can fill out our help required form which you can use to request a quote for TPS3825-33DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.