TPS3820-33DBVR . Part Information
Details for TPS3820-33DBVR . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Supervisors & Monitors
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.8720 |
250 | 0.8110 |
Stock Information
Details
Part Specifications
Threshold Voltage | 2.93V |
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 25ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- VOLTAGE MONITOR, 2.93V, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:25ms; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS3820-33DBVR .?
Additional datasheets, footprints and schematics for TPS3820-33DBVR . are listed in our Part Details tab. You can also find the TPS3820-33DBVR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3820-33DBVR . in the Pricing & Inventory tab next to part details. You can view TPS3820-33DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3820-33DBVR . fall under?
The TPS3820-33DBVR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3820-33DBVR . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3820-33DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3820-33DBVR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS3820-33DBVR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS3820-33DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3820-33DBVR . often in real-time on the comparison pages.
What if I can't find stock of TPS3820-33DBVR .?
You can fill out our help required form which you can use to request a quote for TPS3820-33DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.