Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
17
in stock
|
Buy Now | |
Texas Instruments
from US$0.54
|
47,331
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.98
|
979
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
17
in stock
|
Buy Now | |
element14
from US$0.80
|
17
in stock
|
Buy Now |
Threshold Voltage | 5V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 6.5V |
Reset Type | Manual Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | 300ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 5mA |
Supply Current | 2.7µA |
Supply Voltage Range | 1.7V to 6.5V |
Termination Type | Surface Mount Device |
Turn On Threshold Voltage | 1.67V |
Low-quiescent current supervisor with programmable delay & manual reset | Texas Instruments |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Supervisory Circuit 2.7 Ua, 6.5V, Sot23- | Newark Electronics |
SUPERVISORY CIRCUIT 2.7 UA, 6.5V, SOT23- | element14 |
Where can I find additional details, specifications and documents for a TPS3808G18DBVR?
Additional datasheets, footprints and schematics for TPS3808G18DBVR are listed on our Part Details page. You can also find images and similar parts to TPS3808G18DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3808G18DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3808G18DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3808G18DBVR fall under?
The TPS3808G18DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3808G18DBVR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3808G18DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3808G18DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3808G18DBVR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TPS3808G18DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3808G18DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS3808G18DBVR?
You can fill out our help required form which you can use to request a quote for TPS3808G18DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.