Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.55V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Reset Type | Manual Active-Low |
Digital IC Case | SC-70 |
No. of Pins | 5Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
200-ms delay, small supply voltage supervisors with manual reset | Texas Instruments |
Voltage Supervisor, 20Ua, 4V, Sc-70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS3801I50DCKR .?
Additional datasheets, footprints and schematics for TPS3801I50DCKR . are listed on our Part Details page. You can also find images and similar parts to TPS3801I50DCKR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3801I50DCKR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3801I50DCKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3801I50DCKR . fall under?
The TPS3801I50DCKR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3801I50DCKR . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3801I50DCKR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3801I50DCKR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3801I50DCKR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS3801I50DCKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3801I50DCKR . often in real-time on the comparison pages.
What if I can't find stock of TPS3801I50DCKR .?
You can fill out our help required form which you can use to request a quote for TPS3801I50DCKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.