Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 6V |
Reset Type | Manual Active-High / Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual-processor voltage supervisor with watchdog timer | Texas Instruments |
Voltage Supervisor, 40Ua, 6V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS3305-25D?
Additional datasheets, footprints and schematics for TPS3305-25D are listed on our Part Details page. You can also find images and similar parts to TPS3305-25D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3305-25D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3305-25D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3305-25D fall under?
The TPS3305-25D is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3305-25D when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3305-25D you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3305-25D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3305-25D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS3305-25D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3305-25D often in real-time on the comparison pages.
What if I can't find stock of TPS3305-25D?
You can fill out our help required form which you can use to request a quote for TPS3305-25D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.