Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.37
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 2.4A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 15V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 60ns |
Output Delay | 75ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2832 |
Device Type | MOSFET |
Module Configuration | High Side Low Side |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Resistance | 5ohm |
Output Voltage | 11.5V |
Power Dissipation Pd | 600mW |
Supply Voltage Range | 4.5V to 15V |
Termination Type | Surface Mount Device |
2.4-A, 28-V half bridge gate driver with CMOS inputs for non-inverting synchronous buck | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2832D.?
Additional datasheets, footprints and schematics for TPS2832D. are listed on our Part Details page. You can also find images and similar parts to TPS2832D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2832D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2832D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2832D. fall under?
The TPS2832D. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS2832D. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2832D. you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2832D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2832D. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS2832D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2832D. often in real-time on the comparison pages.
What if I can't find stock of TPS2832D.?
You can fill out our help required form which you can use to request a quote for TPS2832D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.