Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | NICs & RAID Systems PCIe Cards Power MUXes Redundant Power Supply SSDs & HDDs USB Power Banks |
---|---|
Input Voltage | 18V |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Controller IC Case Style | WQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.7-V to 18-V, 42mΩ, 0.6-5.2A eFuse with reverse current blocking and 4-ms circuit breaker function | Texas Instruments |
Efuse Power Mux, 2.7V-18V, Wqfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS25944ARVCT .?
Additional datasheets, footprints and schematics for TPS25944ARVCT . are listed on our Part Details page. You can also find images and similar parts to TPS25944ARVCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS25944ARVCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS25944ARVCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS25944ARVCT . fall under?
The TPS25944ARVCT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS25944ARVCT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS25944ARVCT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS25944ARVCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS25944ARVCT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS25944ARVCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS25944ARVCT . often in real-time on the comparison pages.
What if I can't find stock of TPS25944ARVCT .?
You can fill out our help required form which you can use to request a quote for TPS25944ARVCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.